Philips logo

Philips EP4346/70 coffee maker Fully-auto Espresso machine 1.8 L

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
414954
Info modified on:
22 Jul 2025, 03:15:35
Short summary description Philips EP4346/70 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP4346/70, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black, Silver

Long summary description Philips EP4346/70 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP4346/70. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Display type: TFT. Power: 1500 W. Product color: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.