Philips logo

Philips EP1224 Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199442
Info modified on:
09 May 2025, 03:28:56
Short summary description Philips EP1224 Fully-auto Espresso machine 1.8 L:

Philips EP1224, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black

Long summary description Philips EP1224 Fully-auto Espresso machine 1.8 L:

Philips EP1224. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1500 W. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.