Philips logo

Philips DTR220/05 TV set-top box Terrestrial Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135821
Info modified on:
07 Feb 2019, 17:27:33
Short summary description Philips DTR220/05 TV set-top box Terrestrial Black, Silver:

Philips DTR220/05, Terrestrial, 720 x 576 pixels, 3:4, 4:3, 16:9, MPEG2, 16 MB, 2 MB

Long summary description Philips DTR220/05 TV set-top box Terrestrial Black, Silver:

Philips DTR220/05. Signal source: Terrestrial, Video resolutions: 720 x 576 pixels, Aspect ratio: 3:4, 4:3, 16:9. Video formats supported: MPEG2. Internal memory: 16 MB, Flash memory: 2 MB. Product color: Black, Silver, Tuner type: Digital, Number of tuners: 1 tuner(s). Power consumption (typical): 7 W, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.