Philips DST7510/80R1, Dry & Steam iron, SteamGlide Elite soleplate, 2 m, Black, 55 g/min, 0.3 L
Philips DST7510/80R1. Type: Dry & Steam iron, Soleplate type: SteamGlide Elite soleplate, Cord length: 2 m. Iron power: 3200 W. Width: 128.8 mm, Depth: 319.5 mm, Height: 153.3 mm. Package width: 137 mm, Package depth: 332 mm, Package height: 167 mm