Philips logo

Philips DCM3060/79 home audio system Home audio micro system 40 W Black, Gray

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41022
Info modified on:
07 Mar 2024, 15:34:52
Philips DCM3060/79 user manual (507 KB)
Quick start Guide (1020 KB)
Short summary description Philips DCM3060/79 home audio system Home audio micro system 40 W Black, Gray:

Philips DCM3060/79, Home audio micro system, Black, Gray, Front, 40 W, FM, CT, PS, PTY, RT

Long summary description Philips DCM3060/79 home audio system Home audio micro system 40 W Black, Gray:

Philips DCM3060/79. Type: Home audio micro system, Product color: Black, Gray, Disc loading type: Front. RMS rated power: 40 W. Supported radio bands: FM, RDS features: CT, PS, PTY, RT, Tuner enhancements: Auto scan, Auto tuning. Display type: VFD. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.