Philips logo

Philips DC185/37 home cinema system 2 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
41326
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DC185/37 home cinema system 2 W:

Philips DC185/37, 2 W, 373 mm, 262 mm, 157 mm, 348 x 238 x 127 mm, LCD

Long summary description Philips DC185/37 home cinema system 2 W:

Philips DC185/37. RMS rated power: 2 W. Package width: 373 mm, Package depth: 262 mm, Package height: 157 mm. Display: LCD, Depth: 238 mm, Height: 127 mm. Tare weight (imperial): 0.0322 kg (0.0710 lbs)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.