Philips CarStudio CE132/12, Black, 1 DIN, 4.0 channels, 22 W, LCD, AM, FM
Philips CarStudio CE132/12. Product color: Black, DIN size: 1 DIN, Audio output channels: 4.0 channels. Display type: LCD. Supported radio bands: AM, FM. Dimensions (WxDxH): 188 x 140 x 58 mm. Compatible memory cards: SD, SDHC