Philips logo

Philips CarStudio CE132/00 car media receiver Black 88 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41930
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips CarStudio CE132/00 car media receiver Black 88 W:

Philips CarStudio CE132/00, Black, 88 W, MP3, LCD, 188 mm, 140 mm

Long summary description Philips CarStudio CE132/00 car media receiver Black 88 W:

Philips CarStudio CE132/00. Product color: Black, Output power: 88 W. Audio formats supported: MP3. Display type: LCD. Width: 188 mm, Depth: 140 mm, Height: 58 mm. IFU / User manual: English, Dutch, French, German, Italian

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.