Philips Lumea Advanced BRI924/00, Pink, White, Intense pulsed light (IPL), 15 min, 2.5 min, 4 min, 2 min
Philips Lumea Advanced BRI924/00. Product color: Pink, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 15 min. Power source: AC, AC input voltage: 100 - 240 V, AC adapter output voltage: 24 /1500 mA