Philips logo

Philips Essential Care BHC018/05 hair dryer 1200 W Purple, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32346
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Essential Care BHC018/05 hair dryer 1200 W Purple, White:

Philips Essential Care BHC018/05, Purple, White, Hanging ring, 1.5 m, 1200 W, 220 V

Long summary description Philips Essential Care BHC018/05 hair dryer 1200 W Purple, White:

Philips Essential Care BHC018/05. Product color: Purple, White, Hanging type: Hanging ring, Cord length: 1.5 m. Power: 1200 W, AC input voltage: 220 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.