Philips AZ305/12, 1.6 kg, Black, Portable CD player
Philips AZ305/12. Audio formats supported: MP3. RMS rated power: 2 W. Supported radio bands: FM. Media types supported: CD, CD-R, CD-RW, MP3-CD, Playback disc formats: CD audio. Device type: Portable CD player, Product color: Black, Disc loading type: Top