Philips logo

Philips AJ3400/12 radio Clock Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248119
Info modified on:
26 Jul 2024, 09:22:31
Short summary description Philips AJ3400/12 radio Clock Black:

Philips AJ3400/12, Clock, FM, MW, Green, Black, Digital, AAA

Long summary description Philips AJ3400/12 radio Clock Black:

Philips AJ3400/12. Radio type: Clock, Supported radio bands: FM, MW. Backlight color: Green. Product color: Black, Volume control: Digital. Battery type: AAA, Battery voltage: 1.5 V. AC input frequency: 50 - 60 Hz, Power consumption (typical): 1.2 W, Power consumption (standby): 1 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.