Philips logo

Philips AJ290/12 alarm clock Gray, Translucent, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95693
Info modified on:
14 Mar 2024, 19:06:13
Short summary description Philips AJ290/12 alarm clock Gray, Translucent, White:

Philips AJ290/12, Gray, Translucent, White, -20 - 70 °C, °C, Digital, LCD, White

Long summary description Philips AJ290/12 alarm clock Gray, Translucent, White:

Philips AJ290/12. Product color: Gray, Translucent, White, Temperature measurement range: -20 - 70 °C, Temperature measurement units: °C. Display type: LCD, Backlight color: White. RF transmission frequency: 433 MHz. Power source: AC/Battery, Battery type: AAA (LR3), Battery voltage: 1.5 V. Width: 169 mm, Height: 111 mm, Depth: 27.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.