Philips logo

Philips AE1120/00 radio Portable Analog Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117424
Info modified on:
27 Oct 2022, 09:41:48
Short summary description Philips AE1120/00 radio Portable Analog Black:

Philips AE1120/00, Portable, Analog, FM, MW, 88 - 108 MHz, Black, Rotary

Long summary description Philips AE1120/00 radio Portable Analog Black:

Philips AE1120/00. Radio type: Portable, Tuner type: Analog, Supported radio bands: FM, MW. Product color: Black, Volume control: Rotary. Compatible battery sizes: AAA, Battery voltage: 1.5 V. Power source: Battery, DC input voltage: 5 V. Width: 120 mm, Depth: 47 mm, Height: 76 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.