Channel partners
Manufacturers
Partners
More
Country:
Language:
English (MY)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22416307 data-sheets &
36840 brands
– register (free)
Air Purifiers
Philips AC1215/20 air purifier 63 m² 33 dB Black, White
Philips AC1215/20 air purifier 63 m² 33 dB Black, White
Edit this data-sheet
Slide 1 of 11
Embed the product datasheet into your content.
XML product data for Philips AC1215/20
XML doc
Icecat LIVE: JS for Philips AC1215/20
Icecat Live DOC
JSON product data for Philips AC1215/20
JSON DOC
CSV product data for Philips AC1215/20
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC1215/20
Product code:
AC1215/20
GTIN (EAN/UPC):
8710103788621
Category:
Air Purifiers
Icecat Product ID:
33066996
Data-sheet quality:
created/standardized by Icecat
Product views:
81894
Info modified on:
17 May 2024, 22:43:10
Philips AC1215/20 (Icecat)
Short summary description Philips AC1215/20 air purifier 63 m² 33 dB Black, White:
Philips AC1215/20, 33 dB
Long summary description Philips AC1215/20 air purifier 63 m² 33 dB Black, White:
Philips AC1215/20. Noise level: 33 dB
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC1215/20
XML doc
Icecat LIVE: JS for Philips AC1215/20
Icecat Live DOC
JSON product data for Philips AC1215/20
JSON DOC
CSV product data for Philips AC1215/20
CSV DOC
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE