Philips logo

Philips MASTER TL5 HE 35W fluorescent bulb G5 Cool daylight

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30492
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MASTER TL5 HE 35W fluorescent bulb G5 Cool daylight:

Philips MASTER TL5 HE 35W, 35 W, G5, T5, 24000 h, 3400 lm, Cool daylight

Long summary description Philips MASTER TL5 HE 35W fluorescent bulb G5 Cool daylight:

Philips MASTER TL5 HE 35W. Bulb power: 35 W, Fitting/cap type: G5, Bulb size: T5, Luminous flux: 3400 lm, Light color: Cool daylight, Color Rendering Index (CRI): 85, Bulb lifetime: 24000 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.