Philips logo

Philips 65PUS7800/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270
Info modified on:
28 Apr 2025, 08:18:52
Short summary description Philips 65PUS7800/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 65PUS7800/12, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Philips 65PUS7800/12 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 65PUS7800/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.