Philips 6000 series 55PFL6606H/12, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
Philips 6000 series 55PFL6606H/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black