Philips logo

Philips 6700 series 50PUS6704/12 Refurb Grade B/No Stand 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10443
Info modified on:
27 May 2024, 13:49:24
Short summary description Philips 6700 series 50PUS6704/12 Refurb Grade B/No Stand 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6700 series 50PUS6704/12 Refurb Grade B/No Stand, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6700 series 50PUS6704/12 Refurb Grade B/No Stand 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6700 series 50PUS6704/12 Refurb Grade B/No Stand. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.