Philips logo

Philips 50PF7521D/12 TV 127 cm (50") HD Black 1400 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85808
Info modified on:
14 Mar 2024, 18:32:09
Short summary description Philips 50PF7521D/12 TV 127 cm (50") HD Black 1400 cd/m²:

Philips 50PF7521D/12, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, DVB-T, Black

Long summary description Philips 50PF7521D/12 TV 127 cm (50") HD Black 1400 cd/m²:

Philips 50PF7521D/12. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1400 cd/m², Response time: 3 ms, Contrast ratio (typical): 10000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.