Philips 7000 series 43PUS7100/12, 109.2 cm (43"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Stainless steel
Philips 7000 series 43PUS7100/12. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Stainless steel