Philips 5500 series 43PFG5501/77, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
Philips 5500 series 43PFG5501/77. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 280 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver