Philips 5000 series 40PFL5806D/78, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Philips 5000 series 40PFL5806D/78. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: SBTVD/ISDB-Tb. Ethernet LAN. Product color: Black