Philips logo

Philips 4700 series 39PFL4707G/78 TV 99.1 cm (39") Full HD Black 350 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110343
Info modified on:
04 Nov 2024, 12:36:54
Short summary description Philips 4700 series 39PFL4707G/78 TV 99.1 cm (39") Full HD Black 350 cd/m²:

Philips 4700 series 39PFL4707G/78, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, LED, SBTVD/ISDB-Tb, Black

Long summary description Philips 4700 series 39PFL4707G/78 TV 99.1 cm (39") Full HD Black 350 cd/m²:

Philips 4700 series 39PFL4707G/78. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD/ISDB-Tb. Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.