Philips logo

Philips 4000 series 32PHH4309/88 TV 81.3 cm (32") HD Black 250 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245599
Info modified on:
05 Nov 2024, 11:48:41
Short summary description Philips 4000 series 32PHH4309/88 TV 81.3 cm (32") HD Black 250 cd/m²:

Philips 4000 series 32PHH4309/88, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 4000 series 32PHH4309/88 TV 81.3 cm (32") HD Black 250 cd/m²:

Philips 4000 series 32PHH4309/88. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.