Philips logo

Philips 6000 series 32PFS6401/12 Refurb Grade C 81.3 cm (32") Full HD Smart TV Wi-Fi Silver 300 cd/m²

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13775
Info modified on:
22 Jul 2024, 10:01:26
Short summary description Philips 6000 series 32PFS6401/12 Refurb Grade C 81.3 cm (32") Full HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 32PFS6401/12 Refurb Grade C, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 32PFS6401/12 Refurb Grade C 81.3 cm (32") Full HD Smart TV Wi-Fi Silver 300 cd/m²:

Philips 6000 series 32PFS6401/12 Refurb Grade C. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 800, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.