Philips logo

Philips 5000 series 32PFL5007K/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150677
Info modified on:
18 Nov 2024, 11:59:58
Short summary description Philips 5000 series 32PFL5007K/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 5000 series 32PFL5007K/12, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 5000 series 32PFL5007K/12 TV 81.3 cm (32") Full HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 5000 series 32PFL5007K/12. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Silver

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.