Philips logo

Philips 3500 series 32PFL3507H/12 TV 81.3 cm (32") HD Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154895
Info modified on:
04 Nov 2024, 13:58:13
Short summary description Philips 3500 series 32PFL3507H/12 TV 81.3 cm (32") HD Black 400 cd/m²:

Philips 3500 series 32PFL3507H/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 3500 series 32PFL3507H/12 TV 81.3 cm (32") HD Black 400 cd/m²:

Philips 3500 series 32PFL3507H/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.