Philips logo

Philips E Line 325E1C/01 LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59655
Info modified on:
03 Aug 2025, 10:21:24
Short summary description Philips E Line 325E1C/01 LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

Philips E Line 325E1C/01, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black

Long summary description Philips E Line 325E1C/01 LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

Philips E Line 325E1C/01. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.