Philips logo

Philips 29" Real Flat TV 73.7 cm (29") Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98843
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 29" Real Flat TV 73.7 cm (29") Silver:

Philips 29" Real Flat TV, 73.7 cm (29"), 4:3, Real Flat, 68 cm, PAL I, SECAM B/G, SECAM D/K, 100 channels

Long summary description Philips 29" Real Flat TV 73.7 cm (29") Silver:

Philips 29" Real Flat TV. Display diagonal: 73.7 cm (29"), Aspect ratio: 4:3, Display: Real Flat. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Channels quantity: 100 channels. Audio system: NICAM, Peak Music Power Output (PMPO): 10 W. Product color: Silver. Power consumption (typical): 54 W, Power consumption (standby): 1 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.