Philips Brilliance 275C5QSW/93, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 14 ms, White
Philips Brilliance 275C5QSW/93. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White