Philips 26PF7321/12, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black, Silver
Philips 26PF7321/12. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black, Silver