Philips logo

Philips 26HFL4372D/10 TV 66 cm (26") HD Black 400 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120968
Info modified on:
30 Oct 2024, 17:20:11
Short summary description Philips 26HFL4372D/10 TV 66 cm (26") HD Black 400 cd/m²:

Philips 26HFL4372D/10, 66 cm (26"), 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 26HFL4372D/10 TV 66 cm (26") HD Black 400 cd/m²:

Philips 26HFL4372D/10. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display brightness: 400 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.