Philips 247E3LSU/27, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Philips 247E3LSU/27. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black