Philips E Line 242E1GSJ/61, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Philips E Line 242E1GSJ/61. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black