Philips Brilliance 241P6VPJKEB/00, 60.5 cm (23.8"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black
Philips Brilliance 241P6VPJKEB/00. Display diagonal: 60.5 cm (23.8"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black