Philips 3000 series 22PFL3206H/12, 55.9 cm (22"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
Philips 3000 series 22PFL3206H/12. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black