Philips logo

Philips 226V3LSB/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73530
Info modified on:
31 May 2024, 09:35:02
Philips 226V3LSB/00 user manual (1.5 MB)
Product Brochure/Datasheet (758 KB)
Short summary description Philips 226V3LSB/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Philips 226V3LSB/00, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips 226V3LSB/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Philips 226V3LSB/00. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.