Philips logo

Philips 223V5LHSW/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71404
Info modified on:
15 Jun 2025, 08:23:17
Short summary description Philips 223V5LHSW/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD White:

Philips 223V5LHSW/57, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Philips 223V5LHSW/57 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD White:

Philips 223V5LHSW/57. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: White

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.