Philips 19PFL3403D/10, 48.3 cm (19"), 1440 x 900 pixels, WXGA, LCD, DVB-T, Black
Philips 19PFL3403D/10. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:10. Digital signal format system: DVB-T. Product color: Black