Philips 190CW8FB/96, 48.5 cm (19.1"), 1440 x 900 pixels, WXGA+, LCD, 5 ms, Black
Philips 190CW8FB/96. Display diagonal: 48.5 cm (19.1"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LCD, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 2.0. Product color: Black