Philips Speciality 8711500038715, 26 W, E14, 1000 h, 165 lm, Appliance bulb, Clear
Philips Speciality 8711500038715. Bulb power: 26 W, Fitting/cap type: E14, Bulb lifetime: 1000 h. Input voltage: 230 - 240 V, Energy efficiency class: E. Width: 25 mm, Height: 57 mm. Package width: 2.6 mm, Package depth: 2.6 mm, Package height: 5.8 mm. AC input voltage: 230-240 V