Philips logo

Philips Hue White and Color ambiance 7199960PU Smart table lamp 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97759
Info modified on:
30 Apr 2024, 21:12:43
Philips 71999/60/PU user manual (980 KB)
Short summary description Philips Hue White and Color ambiance 7199960PU Smart table lamp 10 W:

Philips Hue White and Color ambiance 7199960PU, Smart table lamp, Transparent, LED, Synthetics, Non-changeable bulb(s), 120°

Long summary description Philips Hue White and Color ambiance 7199960PU Smart table lamp 10 W:

Philips Hue White and Color ambiance 7199960PU. Type: Smart table lamp, Product color: Transparent, Bulb type: LED. Power source type: AC, Input voltage: Range 100 - 240, Bulb voltage: 24 V. Width: 188 mm, Depth: 185 mm, Height: 200 mm. Package width: 219 mm, Package depth: 1740 mm, Package height: 228 mm. Package net weight: 874 g, Package gross weight: 1.22 kg

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.