Philips logo

Philips LivingColors 7099930PH mood lighting 10 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178083
Info modified on:
30 Apr 2024, 21:11:49
Philips 70999/30/PH user manual (3.2 MB)
Short summary description Philips LivingColors 7099930PH mood lighting 10 W:

Philips LivingColors 7099930PH, 1 bulb(s), 10 W, LED, 20000 h, 120°, Expressive

Long summary description Philips LivingColors 7099930PH mood lighting 10 W:

Philips LivingColors 7099930PH. Number of bulbs: 1 bulb(s), Bulb power: 10 W, Bulb type: LED. Product color: Black, Housing material: Synthetics, Suitable location: Bedroom, Living room. AC input frequency: 50-60 Hz, Battery type: AAA. Width: 188 mm, Depth: 185 mm, Height: 200 mm. Package width: 218 mm, Package depth: 2180 mm, Package height: 225 mm

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.