Philips logo

Philips Hue White ambiance 5041148P8 Recessed spot light Bluetooth 5.5 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172877
Info modified on:
21 May 2025, 04:12:20
Short summary description Philips Hue White ambiance 5041148P8 Recessed spot light Bluetooth 5.5 W:

Philips Hue White ambiance 5041148P8, Recessed spot light, Bluetooth, Aluminum, LED, Synthetic, GU10

Long summary description Philips Hue White ambiance 5041148P8 Recessed spot light Bluetooth 5.5 W:

Philips Hue White ambiance 5041148P8. Type: Recessed spot light, Interface: Bluetooth, Product color: Aluminum. Energy efficiency class: A, Power source type: AC, Input voltage: 220-240 V. Width: 90 mm, Depth: 90 mm, Length: 90 mm. Package width: 77 mm, Package depth: 142 mm, Package height: 144 mm. Compatible bulb energy efficiency classes (old): A+, A++, B, C, D, E, Included bulb energy efficiency class (old): A

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.