Philips logo

Philips Hue White 4503948M0 Smart table lamp 12 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86423
Info modified on:
17 May 2025, 04:10:26
Short summary description Philips Hue White 4503948M0 Smart table lamp 12 W:

Philips Hue White 4503948M0, Smart table lamp, Aluminum, LED, Metal, Synthetics, Non-changeable bulb(s), 600 lm

Long summary description Philips Hue White 4503948M0 Smart table lamp 12 W:

Philips Hue White 4503948M0. Type: Smart table lamp, Product color: Aluminum, Bulb type: LED. Power source type: AC, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Cable length: 1.5 m, Width: 310 mm, Depth: 310 mm. Package width: 328 mm, Package depth: 555 mm, Package height: 225 mm. Package net weight: 3.1 kg, Package gross weight: 4.7 kg

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.