Philips logo

Philips InStyle 336043116 Non-changeable bulb(s) LED

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125913
Info modified on:
27 May 2024, 13:22:04
Philips 33604/31/16 user manual (1.1 MB)
Short summary description Philips InStyle 336043116 Non-changeable bulb(s) LED:

Philips InStyle 336043116, Surfaced, 2 bulb(s), Non-changeable bulb(s), 2700 K, IP20, White

Long summary description Philips InStyle 336043116 Non-changeable bulb(s) LED:

Philips InStyle 336043116. Mounting type: Surfaced. Number of bulbs: 2 bulb(s), Fitting/cap type: Non-changeable bulb(s), Color temperature (max): 2700 K, Bulb lifetime: 20000 h. International Protection (IP) code: IP20, Protection class: I, Suitable for indoor use, Product color: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.