Philips logo

Philips myGarden 154793016 Outdoor wall lighting Non-changeable bulb(s) LED 4.5 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172822
Info modified on:
27 May 2024, 13:15:33
Philips 15479/30/16 user manual (1.1 MB)
Short summary description Philips myGarden 154793016 Outdoor wall lighting Non-changeable bulb(s) LED 4.5 W:

Philips myGarden 154793016, Outdoor wall lighting, Black, Aluminum, IP44, Garden, Patio, I

Long summary description Philips myGarden 154793016 Outdoor wall lighting Non-changeable bulb(s) LED 4.5 W:

Philips myGarden 154793016. Type: Outdoor wall lighting, Product color: Black, Housing material: Aluminum. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, AC input frequency: 50-60 Hz. Width: 228 mm, Depth: 174 mm, Length: 174 mm. Quantity per pack: 1 pc(s), Package width: 238 mm, Package depth: 1830 mm

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.