Philips logo

Philips myGarden 152114216 Outdoor wall lighting E27 Fluorescent A

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90100
Info modified on:
27 May 2024, 13:39:56
Philips 15211/42/16 user manual (1.1 MB)
Short summary description Philips myGarden 152114216 Outdoor wall lighting E27 Fluorescent A:

Philips myGarden 152114216, Outdoor wall lighting, Black, Aluminum, IP44, Garden, Patio, I

Long summary description Philips myGarden 152114216 Outdoor wall lighting E27 Fluorescent A:

Philips myGarden 152114216. Type: Outdoor wall lighting, Product color: Black, Housing material: Aluminum. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 230 V, AC input frequency: 50-60 Hz. Width: 382 mm, Depth: 320 mm, Length: 320 mm. Quantity per pack: 1 pc(s), Package width: 395 mm, Package depth: 3150 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.