Philips AVENT logo

Philips AVENT SCH401/00 baby healthcare/grooming kit 8 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25135
Info modified on:
07 May 2025, 03:30:28
Philips AVENT SCH401/00 user manual (1.2 MB)
Retail Leaflet (646 KB)
Short summary description Philips AVENT SCH401/00 baby healthcare/grooming kit 8 pc(s):

Philips AVENT SCH401/00, 8 pc(s), Blue, 117 mm, 174.5 mm, 51 mm

Long summary description Philips AVENT SCH401/00 baby healthcare/grooming kit 8 pc(s):

Philips AVENT SCH401/00. Number of pieces: 8 pc(s), Product color: Blue. Package width: 117 mm, Package depth: 174.5 mm, Package height: 51 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.